TE Connectivity DBAS76G7-0SN081
- 收藏
- 对比
DBAS76G7-0SN081
2460-DBAS76G7-0SN081
集成电路(IC)
--
大陆
立即发货

DBAS76G7-0SN081 datasheet pdf and Integrated Circuits (ICs) product details from TE Connectivity stock available at utmel
1最小包装量--
DBAS76G7-0SN081详情
TE Connectivity DBAS76G7-0SN081重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
ALUMINUM ALLOY
Manufacturer Part Number
DBAS76G7-0SN081
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.6
Contact Finish Mating
未说明
Manufacturer Series
DBAS
Shell Sizes
7
连接器类型
圆形连接器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
7
Reach合规守则
unknown
外壳完成
镀镍
配套信息
MULTIPLE MATING PARTS AVAILABLE
触点性别
FEMALE
空壳
NO
后壳类型
SOLID
主体/外壳样式
PLUG
耦合类型
THREADED
DBAS76G7-0SN081拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。