TE Connectivity DBAS 974-17-99 PN 059
- 收藏
- 对比
DBAS 974-17-99 PN 059
2460-DBAS 974-17-99 PN 059
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Panel, 23 Position, Sealable, Wire & Cable, Power & Signal, Panel Mount, Nickel, Aluminum, DEUTSCH DBAS 9
1最小包装量--
DBAS 974-17-99 PN 059详情
TE Connectivity DBAS 974-17-99 PN 059重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Current Rating (Max)u2009(A)
13
Connector & Contact Terminates Tou2009
Wire & Cable
Sealableu2009
有
Number of Positionsu2009
23
Connector Systemu2009
Wire-to-Panel
TE Internal Description
DBAS 974-17-99 PN 059
TE Internal #
ZPF000000000106815
DBAS 974-17-99 PN 059拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。