TE Connectivity DBAS 976-17-99 SN 059
- 收藏
- 对比
DBAS 976-17-99 SN 059
2460-DBAS 976-17-99 SN 059
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Panel, 11 Position, Sealable, Wire & Cable, Power & Signal, Nickel, Aluminum, Polyetherimide, DEUTSCH DBAS 9
1最小包装量--
DBAS 976-17-99 SN 059详情
TE Connectivity DBAS 976-17-99 SN 059重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
ZPF000000000207039
TE Internal Description
DBAS 976-17-99 SN 059
Connector Systemu2009
Wire-to-Panel
Contact Current Rating (Max)u2009(A)
23
Connector & Contact Terminates Tou2009
Wire & Cable
Number of Positionsu2009
11
Sealableu2009
有
DBAS 976-17-99 SN 059拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。