TE Connectivity DBAS 976G 25-04 SN-A5767
- 收藏
- 对比
DBAS 976G 25-04 SN-A5767
2460-DBAS 976G 25-04 SN-A5767
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Panel, 56 Position, Sealable, Wire & Cable, Power & Signal, Cadmium, Aluminum, Polyetherimide, DEUTSCH DBAS 9
1最小包装量--
DBAS 976G 25-04 SN-A5767详情
TE Connectivity DBAS 976G 25-04 SN-A5767重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Sealableu2009
有
Number of Positionsu2009
56
Connector Systemu2009
Wire-to-Panel
Alias #
DBAS976G2504SN-A5767
TE Internal Description
DBAS 976G 25-04 SN-A5767
TE Internal #
ZPF000000000014122
Connector & Contact Terminates Tou2009
Wire & Cable
Contact Current Rating (Max)u2009(A)
13
DBAS 976G 25-04 SN-A5767拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。