TE Connectivity DBAS 978G 11-35 SN
- 收藏
- 对比
DBAS 978G 11-35 SN
2460-DBAS 978G 11-35 SN
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Panel, 13 Position, Sealable, Wire & Cable, Power & Signal, Nickel, Aluminum, Polyetherimide, DEUTSCH DBAS 9
1最小包装量--
DBAS 978G 11-35 SN详情
TE Connectivity DBAS 978G 11-35 SN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Positionsu2009
13
Sealableu2009
有
Connector & Contact Terminates Tou2009
Wire & Cable
Contact Current Rating (Max)u2009(A)
5
TE Internal #
ZPF000000000140256
TE Internal Description
DBAS 978G 11-35 SN
Connector Systemu2009
Wire-to-Panel
DBAS 978G 11-35 SN拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。