TE Connectivity DBC30H-14-7PN
- 收藏
- 对比
DBC30H-14-7PN
2460-DBC30H-14-7PN
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Panel, 14 Position, Sealable, Wire & Cable, Power, Panel Mount, Nickel, Stainless Steel, A Polarization Code
1最小包装量--
DBC30H-14-7PN详情
TE Connectivity DBC30H-14-7PN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Circuit Applicationu2009
Power
Connector & Contact Terminates Tou2009
Wire & Cable
Sealableu2009
有
Number of Positionsu2009
14
Connector Systemu2009
Wire-to-Panel
TE Internal Description
HERM RECP
TE Internal #
DBC30H-14-7PN
DBC30H-14-7PN拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。