TE Connectivity DBC50H-14-5PNV001
- 收藏
- 对比
DBC50H-14-5PNV001
2460-DBC50H-14-5PNV001
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Panel, 5 Position, Sealable, Wire & Cable, Power, Panel Mount, Tin, Carbon Steel, Normal Polarization Code
1最小包装量--
DBC50H-14-5PNV001详情
TE Connectivity DBC50H-14-5PNV001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Circuit Applicationu2009
Power
Connector & Contact Terminates Tou2009
Wire & Cable
TE Internal #
YDBC50H-14-5PNV001
TE Internal Description
HERM RECP
Mil-Spec
MS3440H14C5P
Connector Systemu2009
Wire-to-Panel
Number of Positionsu2009
5
Sealableu2009
有
DBC50H-14-5PNV001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。