TE Connectivity DBC50H-8-33PNV001
- 收藏
- 对比
DBC50H-8-33PNV001
2460-DBC50H-8-33PNV001
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Panel, 3 Position, Sealable, Wire & Cable, Power, Panel Mount, Tin, Carbon Steel, Normal Polarization Code
1最小包装量--
DBC50H-8-33PNV001详情
TE Connectivity DBC50H-8-33PNV001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
YDBC50H-8-33PNV001
TE Internal Description
HERM RECP
Mil-Spec
MS3440H8C33P
Connector Systemu2009
Wire-to-Panel
Number of Positionsu2009
3
Sealableu2009
有
Connector & Contact Terminates Tou2009
Wire & Cable
Circuit Applicationu2009
Power
DBC50H-8-33PNV001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。