TE Connectivity DBC53H-10-6PWV001
- 收藏
- 对比
DBC53H-10-6PWV001
2460-DBC53H-10-6PWV001
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Panel, 6 Position, Sealable, Wire & Cable, Power, Panel Mount, Tin, Carbon Steel, W Polarization Code
1最小包装量--
DBC53H-10-6PWV001详情
TE Connectivity DBC53H-10-6PWV001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
YDBC53H-10-6PWV001
TE Internal Description
HERM RECP
Mil-Spec
MS3443H10C6PW
Connector Systemu2009
Wire-to-Panel
Number of Positionsu2009
6
Sealableu2009
有
Connector & Contact Terminates Tou2009
Wire & Cable
Circuit Applicationu2009
Power
DBC53H-10-6PWV001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。