TE Connectivity DBC54H-22-21PN
- 收藏
- 对比
DBC54H-22-21PN
2460-DBC54H-22-21PN
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Panel, 21 Position, Sealable, Wire & Cable, Power, Panel Mount, Tin, Steel, N Polarization Code, Glass/Silicone
1最小包装量--
DBC54H-22-21PN详情
TE Connectivity DBC54H-22-21PN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
DBC54H-22-21PN
TE Internal Description
HERM RECP
Connector Systemu2009
Wire-to-Panel
Number of Positionsu2009
21
Sealableu2009
有
Circuit Applicationu2009
Power
Connector & Contact Terminates Tou2009
Wire & Cable
DBC54H-22-21PN拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。