TE Connectivity DCI 20-27-25 P
- 收藏
- 对比
DCI 20-27-25 P
2460-DCI 20-27-25 P
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Sealable, Signal, Panel Mount, Stainless Steel, 0 Power Positions, 18 Signal Positions, 14 – 12 AWG Wire Size
1最小包装量--
DCI 20-27-25 P详情
TE Connectivity DCI 20-27-25 P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
ZPF000000000078721
TE Internal Description
DCI 20-27-25 P
Sealableu2009
有
Contact Current Rating (Max)u2009(A)
23
Circuit Applicationu2009
Signal
Connector Mounting Typeu2009
面板安装
Shell Base Materialu2009
不锈钢
DCI 20-27-25 P拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。