TE Connectivity DCI20-27-25P
- 收藏
- 对比
DCI20-27-25P
2460-DCI20-27-25P
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Sealable, Signal, Panel Mount, Stainless Steel, 0 Power Positions, 18 Signal Positions, 14 – 12 AWG Wire Size
1最小包装量--
DCI20-27-25P详情
TE Connectivity DCI20-27-25P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
自保持
材料
Extruded PVC
形状
Round
Country of Origin
USA
LED Size
3 mm LED
ECCN
EAR99
方向
Vertical
DCI20-27-25P拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。