TE Connectivity DCI 20-37-30 SN-T2
- 收藏
- 对比
DCI 20-37-30 SN-T2
2460-DCI 20-37-30 SN-T2
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Sealable, Signal, Panel Mount, Stainless Steel, N Polarization Code, 4 Power Positions, 20 Signal Positions, Size 37
1最小包装量--
DCI 20-37-30 SN-T2详情
TE Connectivity DCI 20-37-30 SN-T2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Polarization Codeu2009
N
Shell Base Materialu2009
不锈钢
Connector Mounting Typeu2009
面板安装
Circuit Applicationu2009
Signal
Sealableu2009
有
TE Internal Description
DCI 20-37-30 SN-T2
TE Internal #
ZPF000000000121459
DCI 20-37-30 SN-T2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。