TE Connectivity DCI 20-61-21 S
- 收藏
- 对比
DCI 20-61-21 S
2460-DCI 20-61-21 S
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Sealable, Signal, Panel Mount, Stainless Steel, 12 Power Positions, 0 Signal Positions, Size 61, Plug
1最小包装量--
DCI 20-61-21 S详情
TE Connectivity DCI 20-61-21 S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
ZPF000000000079473
TE Internal Description
DCI 20-61-21 S
Sealableu2009
有
Circuit Applicationu2009
Signal
Connector Mounting Typeu2009
面板安装
Shell Base Materialu2009
不锈钢
Hermetically Sealedu2009
无
DCI 20-61-21 S拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。