TE Connectivity DCI 20-61 S
- 收藏
- 对比
DCI 20-61 S
2460-DCI 20-61 S
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Sealable, Signal, Panel Mount, Stainless Steel, 0 Power Positions, 61 Signal Positions, 18 – 24 AWG Wire Size
1最小包装量--
DCI 20-61 S详情
TE Connectivity DCI 20-61 S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector Mounting Typeu2009
面板安装
Circuit Applicationu2009
Signal
Contact Current Rating (Max)u2009(A)
7.5
Sealableu2009
有
TE Internal Description
DCI 20-61 S
TE Internal #
ZPF000000000014397
Shell Base Materialu2009
不锈钢
DCI 20-61 S拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。