TE Connectivity DCI 21-61 P
- 收藏
- 对比
DCI 21-61 P
2460-DCI 21-61 P
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Sealable, Signal, Panel Mount, Stainless Steel, 0 Power Positions, 61 Signal Positions, 18 – 24 AWG Wire Size
1最小包装量--
DCI 21-61 P详情
TE Connectivity DCI 21-61 P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
ZPF000000000014431
TE Internal Description
DCI 21-61 P
Sealableu2009
有
Contact Current Rating (Max)u2009(A)
7.5
Circuit Applicationu2009
Signal
Connector Mounting Typeu2009
面板安装
Shell Base Materialu2009
不锈钢
DCI 21-61 P拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。