TE Connectivity DCIE 31-3
- 收藏
- 对比
DCIE 31-3
2460-DCIE 31-3
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Sealable, Stainless Steel, Size 3, Receptacle, Metal, -67 – 212 °F [-55 – 100 °C]
1最小包装量--
DCIE 31-3详情
TE Connectivity DCIE 31-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Base Materialu2009
不锈钢
Hermetically Sealedu2009
无
Circular Connector Shell Sizeu2009
3
Shieldedu2009
无
Sealableu2009
有
TE Internal Description
DCIE 31-3
TE Internal #
ZPF000000000081880
DCIE 31-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。