TE Connectivity DCIN 22-3 P 090
- 收藏
- 对比
DCIN 22-3 P 090
2460-DCIN 22-3 P 090
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Sealable, Signal, Panel Mount, Stainless Steel, 0 Power Positions, 3 Signal Positions, 18 – 24 AWG Wire Size
1最小包装量--
DCIN 22-3 P 090详情
TE Connectivity DCIN 22-3 P 090重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Base Materialu2009
不锈钢
Connector Mounting Typeu2009
面板安装
Circuit Applicationu2009
Signal
Contact Current Rating (Max)u2009(A)
7.5
Sealableu2009
有
TE Internal Description
DCIN 22-3 P 090
TE Internal #
ZPF000000000101198
DCIN 22-3 P 090拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。