TE Connectivity DCPT-24/8-45-SP
- 收藏
- 对比
DCPT-24/8-45-SP
2460-DCPT-24/8-45-SP
热缩管
--
大陆
立即发货

Heat Shrink Tubing ST Polyolefin Yellow/Green Thin Spool
1最小包装量--
DCPT-24/8-45-SP详情
TE Connectivity DCPT-24/8-45-SP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Polyolefin
Operating Temp Range
-55C to 135C
Inside Diameter After Shrinking
8
Product Thickness
1
Inside Diameter Before Shrinking
24
Shrink Wall Type
THIN
类型
TUBING
颜色
Yellow/Green
收缩率
3:1
DCPT-24/8-45-SP拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine








哦! 它是空的。