TE Connectivity D-EASY 03 B 01
- 收藏
- 对比
D-EASY 03 B 01
2460-D-EASY 03 B 01
配线箱,保护
--
大陆
立即发货

Feedthroughs, Feedthrough Seal, Thread Length .079 in [2 mm], Shielded, Bright Silver, Composite, DEUTSCH D-Easy
1最小包装量--
D-EASY 03 B 01详情
TE Connectivity D-EASY 03 B 01重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Feedthrough Shieldedu2009
有
Body Diameter (Across Flats)u2009
37.5u2009mmu2009[u20091.48u2009inu2009]
Compatible Cable Diameter Rangeu2009
22u2009mmu2009[u2009.87u2009inu2009]
Thread Lengthu2009
2u2009mmu2009[u2009.079u2009inu2009]
Feedthrough Product Typeu2009
Feedthrough Seal
TE Internal Description
D-EASY 03 B 01
TE Internal #
ZPF000000000099319
D-EASY 03 B 01拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。