TE Connectivity DEGA003NN00000001000
- 收藏
- 对比
DEGA003NN00000001000
2460-DEGA003NN00000001000
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, Power & Signal, Panel Mount, Electrodeposited Nickel, Zinc Alloy, PBT GF, Size 58, Shielded, Receptacle
1最小包装量--
DEGA003NN00000001000详情
TE Connectivity DEGA003NN00000001000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
DEA003N00000001000
TE Internal Description
958 RECEPTACLE
Connector Systemu2009
Cable-to-Panel
Sealableu2009
无
Circuit Applicationu2009
Power & Signal
Connector Mounting Typeu2009
面板安装
Shell Plating Materialu2009
电沉积镍
DEGA003NN00000001000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。