TE Connectivity DG1230R18-38S2
- 收藏
- 对比
DG1230R18-38S2
2460-DG1230R18-38S2
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Wire, 38 Position, Sealable, Wire & Cable, Power & Signal, Panel Mount, Tin, Composite, 2 Polarization Code
1最小包装量--
DG1230R18-38S2详情
TE Connectivity DG1230R18-38S2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Sealableu2009
有
Number of Positionsu2009
38
Contact Current Rating (Max)u2009(A)
7.5
Connector & Contact Terminates Tou2009
Wire & Cable
Connector Systemu2009
Wire-to-Wire
TE Internal Description
RECP ASSY
TE Internal #
DG1230R18-38S2
DG1230R18-38S2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。