TE Connectivity DG1236M24-155S1
- 收藏
- 对比
DG1236M24-155S1
2460-DG1236M24-155S1
圆形连接器
--
大陆
立即发货

Standard Circular Connector PLUG ASSY
1最小包装量--
DG1236M24-155S1详情
TE Connectivity DG1236M24-155S1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
774035
Approvals
CCC, cUL, TUV, UL
Manufacturer
PILZ
Mounting
DIN Rail
终端
Screw
类型
PZA
电源电压
110-120 VAC
端子样式
固定式
标准
EN1088, EN60204-1, EN62061, EN954-1, VDE0113-1
辅助触点
2NC
DG1236M24-155S1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。