TE Connectivity DG1236R16-27S3
- 收藏
- 对比
DG1236R16-27S3
2460-DG1236R16-27S3
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Wire, 27 Position, Sealable, Wire & Cable, Power & Signal, Cable Mount (Free-Hanging), Tin, Composite
1最小包装量--
DG1236R16-27S3详情
TE Connectivity DG1236R16-27S3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Current Rating (Max)u2009(A)
7.5
Connector & Contact Terminates Tou2009
Wire & Cable
Sealableu2009
有
Number of Positionsu2009
27
Connector Systemu2009
Wire-to-Wire
TE Internal Description
PLUG ASSY
TE Internal #
DG1236R16-27S3
DG1236R16-27S3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。