TE Connectivity DGA00AB16-EN19P
- 收藏
- 对比
DGA00AB16-EN19P
2460-DGA00AB16-EN19P
圆形连接器
--
大陆
立即发货

Circular MIL Spec Strain Reliefs & Adapters S RELIEF 90
1最小包装量--
DGA00AB16-EN19P详情
TE Connectivity DGA00AB16-EN19P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Spun Lace Fabric, Aluminum
Package
Box
厂商
Keystone Fabrics
Product Status
活跃
Shell Style#
直角
Factory Pack QuantityFactory Pack Quantity
50
Manufacturer
TE Connectivity
Brand
TE Connectivity / DEUTSCH
RoHS
Details
系列
Light Filtering Cordless Cellular
类型
Shade
颜色
Cloud White
子类别
Circular Connectors
产品类别
Circular MIL Spec Strain Reliefs & Adapters
产品
应力消除器
产品类别
Circular MIL Spec Strain Reliefs & Adapters
宽度
48
长度
48
DGA00AB16-EN19P拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。