TE Connectivity DGA00AB25-EN66P
- 收藏
- 对比
DGA00AB25-EN66P
2460-DGA00AB25-EN66P
圆形连接器
--
大陆
立即发货

Circular MIL Spec Strain Reliefs & Adapters S RELIEF 90
1最小包装量--
DGA00AB25-EN66P详情
TE Connectivity DGA00AB25-EN66P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
-25 - 85
Material core insulation
Polyurethane (PUR)
Rated current In
1.5
Material housing
Brass
Material of contact surface
Gold
Pollution degree
3
Degree of protection (IP), mounted
IP67
Shell Style#
直角
Factory Pack QuantityFactory Pack Quantity
50
Manufacturer
TE Connectivity
Brand
TE Connectivity / DEUTSCH
RoHS
Details
子类别
Circular Connectors
产品类别
Circular MIL Spec Strain Reliefs & Adapters
产品
应力消除器
产品类别
Circular MIL Spec Strain Reliefs & Adapters
DGA00AB25-EN66P拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。