TE Connectivity D-GBE26M11-08SN
- 收藏
- 对比
D-GBE26M11-08SN
2460-D-GBE26M11-08SN
圆形连接器
--
大陆
立即发货

Circular MIL Spec Connector D-GBE26M11-08SN
1最小包装量--
D-GBE26M11-08SN详情
TE Connectivity D-GBE26M11-08SN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Nickel
Unit Weight
2.130036 oz
Factory Pack QuantityFactory Pack Quantity
10
Manufacturer
TE Connectivity
Brand
TE Connectivity / DEUTSCH
Shell Sizes
11
Shell Style#
Plug
MIL Type
MIL-DTL-38999 III
Mounting Styles
自由悬挂
Insert Arrangement
11-08
Contact Materials
Copper Alloy
Mating Style
Threaded
性别
Socket (Female)
子类别
Circular Connectors
终端样式
Crimp
产品类别
军规圆形连接器
外壳电镀
Nickel
产品
Plugs
安装角
Straight
产品类别
军规圆形连接器
D-GBE26M11-08SN拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。