TE Connectivity DH02-10SL-4P-111
- 收藏
- 对比
DH02-10SL-4P-111
2460-DH02-10SL-4P-111
圆形连接器
--
大陆
立即发货

Deutsch DH02-10SL-4P-111HermRecp
1最小包装量--
DH02-10SL-4P-111详情
TE Connectivity DH02-10SL-4P-111重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
RoHS
Non-Compliant
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
TE Connectivity
Brand
TE Connectivity / DEUTSCH
包装
Bulk
子类别
Circular Connectors
产品类别
军规圆形连接器
产品类别
军规圆形连接器
DH02-10SL-4P-111拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。