TE Connectivity DHS74H61-0PPN
- 收藏
- 对比
DHS74H61-0PPN
2460-DHS74H61-0PPN
集成电路(IC)
--
大陆
立即发货

DHS74H61-0PPN datasheet pdf and Integrated Circuits (ICs) product details from TE Connectivity stock available at utmel
1最小包装量--
DHS74H61-0PPN详情
TE Connectivity DHS74H61-0PPN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
STEEL
Manufacturer Part Number
DHS74H61-0PPN
Part Life Cycle Code
活跃
Ihs Manufacturer
DEUTSCH CORP
Risk Rank
5.75
Contact Finish Mating
未说明
Manufacturer Series
DHS
Shell Sizes
61
连接器类型
圆形连接器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
HERMETIC
触头总数
61
Reach合规守则
unknown
配套信息
MULTIPLE MATING PARTS AVAILABLE
触点性别
MALE/MALE
空壳
NO
后壳类型
SOLID
主体/外壳样式
RECEPTACLE
耦合类型
THREADED
DHS74H61-0PPN拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。