TE Connectivity DIV40E15-97SNV001
- 收藏
- 对比
DIV40E15-97SNV001
2460-DIV40E15-97SNV001
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Panel, 12 Position, Sealable, Wire & Cable, Power, Panel Mount, Nickel, Aluminum, DEUTSCH 38999 Series IV
1最小包装量--
DIV40E15-97SNV001详情
TE Connectivity DIV40E15-97SNV001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
YDIV40E15-97SNV001
TE Internal Description
RECP ASSY
Mil-Spec
D38999/40FD97SN
Connector Systemu2009
Wire-to-Panel
Number of Positionsu2009
12
Sealableu2009
有
Connector & Contact Terminates Tou2009
Wire & Cable
Contact Current Rating (Max)u2009(A)
3
DIV40E15-97SNV001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。