TE Connectivity DIV40E17-35SC-6139
- 收藏
- 对比
DIV40E17-35SC-6139
2460-DIV40E17-35SC-6139
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Panel, 55 Position, .1 in [.06 mm] Centerline, Sealable, Wire & Cable, Power & Signal
1最小包装量--
DIV40E17-35SC-6139详情
TE Connectivity DIV40E17-35SC-6139重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector & Contact Terminates Tou2009
Wire & Cable
Sealableu2009
有
Centerline (Pitch)u2009
.06u2009mmu2009[u2009.1u2009inu2009]
Number of Positionsu2009
55
Connector Systemu2009
Wire-to-Panel
TE Internal Description
DIV40E17-35SC-6139
TE Internal #
YDIV40E17-35SC6139
DIV40E17-35SC-6139拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。