TE Connectivity DIV40E25-19PAC001
- 收藏
- 对比
DIV40E25-19PAC001
2460-DIV40E25-19PAC001
圆形连接器 - 外壳
--
大陆
立即发货

D38999/40FJ19PA-L/C
1最小包装量--
DIV40E25-19PAC001详情
TE Connectivity DIV40E25-19PAC001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
终端数量
3
Body Orientation
Straight
Voltage, Rating
700VDC/500VAC
Shell Size / Insert Arrangement
16-7
Operating Temp Range
-55C to 125C
Termination Method
Crimp
Mounting Styles
Cable
Contact Materials
Copper Alloy
Rad Hardened
无
Contact Classification
(1/2)Signal
类型
Circular
性别
PL
接头数量
3(POS)
端口的数量
1(Port)
家人
ACC
外壳电镀
Cadmium
应力消除
无
DIV40E25-19PAC001拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。