TE Connectivity DIV40E25-24PBC003
- 收藏
- 对比
DIV40E25-24PBC003
2460-DIV40E25-24PBC003
圆形连接器 - 外壳
--
大陆
立即发货

D38999/40WJ24PB-L/C
1最小包装量--
DIV40E25-24PBC003详情
TE Connectivity DIV40E25-24PBC003重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold Over Nickel
终端数量
23
Voltage, Rating
1250VDC/900VAC
Shell Size / Insert Arrangement
32-13
Operating Temp Range
-55C to 125C
Termination Method
Crimp
Contact Materials
Copper Alloy
Rad Hardened
无
Contact Classification
(5/18)Signal
类型
Circular
性别
PIN
接头数量
23(POS)
端口的数量
1(Port)
家人
ACC
外壳电镀
Cadmium
应力消除
无
DIV40E25-24PBC003拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。