TE Connectivity DIV40E25-61PA
- 收藏
- 对比
DIV40E25-61PA
2460-DIV40E25-61PA
圆形连接器
--
大陆
立即发货

Conn Circular PIN 61 POS Crimp ST Wall Mount 61 Terminal 1 Port
1最小包装量--
DIV40E25-61PA详情
TE Connectivity DIV40E25-61PA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
61
材料
Plastic
Surface protection
Untreated
Glass-fibre reinforced
无
For Ex-Zone dust
None
Thread length
8
Degree of protection (IP)
IP68
Explosion-tested version
无
With locknut
无
Thread type
PG
With strain relief
无
Nominal thread size metric/PG
11
Wrench width
22
Material quality
Polyamide (PA)
Bend radius protection/trumpet flare
无
For Ex-zone gas
None
Shock resistant
无
Model
Straight
RoHS
Non-Compliant
DIV40E25-61PA拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。