TE Connectivity DIV40E25-61PN6149
- 收藏
- 对比
DIV40E25-61PN6149
2460-DIV40E25-61PN6149
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Panel, 61 Position, .1 in [.06 mm] Centerline, Sealable, Wire & Cable, Power & Signal
1最小包装量--
DIV40E25-61PN6149详情
TE Connectivity DIV40E25-61PN6149重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Panel Mount, Snap-In
For Use With/Related Products
-
Product Status
活跃
厂商
Amphenol PCD
Base Product Number
JRS200
Package
Bulk
系列
快速安装
零件状态
Production (Last Updated: 2 weeks ago)
类型
Housing
定位的数量
8
终端样式
压接触点
特征
-
DIV40E25-61PN6149拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。