TE Connectivity DIV40G11-05PA-6149
- 收藏
- 对比
DIV40G11-05PA-6149
2460-DIV40G11-05PA-6149
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Panel, 5 Position, .1 in [.06 mm] Centerline, Sealable, Wire & Cable, Power & Signal, Cable Mount (Free-Hanging)
1最小包装量--
DIV40G11-05PA-6149详情
TE Connectivity DIV40G11-05PA-6149重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Aluminum
Number of Outlets
(1) IEC 320 Female Power Entry Module
Manufacturer Part Number
P-B1-M3RP0
Manufacturer
Grace Technologies
零件状态
Production (Last Updated: 1 week ago)
定位的数量
5
知识产权评级
IP65
DIV40G11-05PA-6149拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。