TE Connectivity DIV40G11-05SA-6149
- 收藏
- 对比
DIV40G11-05SA-6149
2460-DIV40G11-05SA-6149
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Panel, 5 Position, .1 in [.06 mm] Centerline, Sealable, Wire & Cable, Power & Signal, Cable Mount (Free-Hanging)
1最小包装量--
DIV40G11-05SA-6149详情
TE Connectivity DIV40G11-05SA-6149重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 1 month ago)
Package
Bulk
Base Product Number
121064
厂商
Molex
Product Status
活跃
系列
*
定位的数量
5
DIV40G11-05SA-6149拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。