TE Connectivity DIV40G17-35PNC001
- 收藏
- 对比
DIV40G17-35PNC001
2460-DIV40G17-35PNC001
圆形连接器 - 外壳
--
大陆
立即发货

D38999/40GE35PN-L/C
1最小包装量--
DIV40G17-35PNC001详情
TE Connectivity DIV40G17-35PNC001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
终端数量
16
Contact Classification
(2/14)Signal
Rad Hardened
无
Contact Materials
Copper Alloy
Mounting Styles
Wall
Termination Method
Crimp
Operating Temp Range
-55C to 125C
Shell Size / Insert Arrangement
28-66
Voltage, Rating
700VDC/500VAC
Body Orientation
Straight
类型
Circular
性别
PIN
接头数量
16(POS)
端口的数量
1(Port)
家人
ACC
外壳电镀
Cadmium
应力消除
无
DIV40G17-35PNC001拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。