TE Connectivity DIV41H11-05PCV001
- 收藏
- 对比
DIV41H11-05PCV001
2460-DIV41H11-05PCV001
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Panel, 5 Position, Sealable, Wire & Cable, Power, Panel Mount, Electrodeposited Nickel, Stainless Steel
1最小包装量--
DIV41H11-05PCV001详情
TE Connectivity DIV41H11-05PCV001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Positionsu2009
5
Connector Systemu2009
Wire-to-Panel
Mil-Spec
D38999/45NB5PC
TE Internal Description
HERM RECP
TE Internal #
YDIV41H11-05PCV001
Circuit Applicationu2009
Power
Connector & Contact Terminates Tou2009
Wire & Cable
Sealableu2009
有
DIV41H11-05PCV001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。