TE Connectivity DIV43E11-05PD-023
- 收藏
- 对比
DIV43E11-05PD-023
2460-DIV43E11-05PD-023
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Wire, 5 Position, .1 in [.06 mm] Centerline, Sealable, Wire & Cable, Power & Signal, Cable Mount (Free-Hanging)
1最小包装量--
DIV43E11-05PD-023详情
TE Connectivity DIV43E11-05PD-023重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector & Contact Terminates Tou2009
Wire & Cable
Sealableu2009
有
Centerline (Pitch)u2009
.06u2009mmu2009[u2009.1u2009inu2009]
TE Internal #
YDIV43E11-05PD-023
TE Internal Description
DIV43E11-05PD-023
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
5
DIV43E11-05PD-023拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。