TE Connectivity DIV43E15-97SA-6139
- 收藏
- 对比
DIV43E15-97SA-6139
2460-DIV43E15-97SA-6139
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Wire, 12 Position, .1 in [.06 mm] Centerline, Sealable, Wire & Cable, Power & Signal, Cable Mount (Free-Hanging)
1最小包装量--
DIV43E15-97SA-6139详情
TE Connectivity DIV43E15-97SA-6139重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
Panasonic Industrial Automation Sales
Product Status
Obsolete
系列
-
零件状态
Production (Last Updated: 1 week ago)
定位的数量
12
DIV43E15-97SA-6139拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。