TE Connectivity DIV43E17-35SNV001
- 收藏
- 对比
DIV43E17-35SNV001
2460-DIV43E17-35SNV001
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Panel, 55 Position, Sealable, Wire & Cable, Power, Nickel, Aluminum, DEUTSCH 38999 Series IV
1最小包装量--
DIV43E17-35SNV001详情
TE Connectivity DIV43E17-35SNV001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector & Contact Terminates Tou2009
Wire & Cable
Contact Current Rating (Max)u2009(A)
3
Sealableu2009
有
Number of Positionsu2009
55
Connector Systemu2009
Wire-to-Panel
Mil-Spec
D38999/42FE35SN
TE Internal Description
RECP ASSY
TE Internal #
YDIV43E17-35SNV001
DIV43E17-35SNV001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。