TE Connectivity DIV43E19-35SBV001
- 收藏
- 对比
DIV43E19-35SBV001
2460-DIV43E19-35SBV001
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Panel, 66 Position, Sealable, Wire & Cable, Power, Nickel, Aluminum, DEUTSCH 38999 Series IV
1最小包装量--
DIV43E19-35SBV001详情
TE Connectivity DIV43E19-35SBV001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
YDIV43E19-35SBV001
TE Internal Description
RECP ASSY
Mil-Spec
D38999/42FF35SB
Connector Systemu2009
Wire-to-Panel
Number of Positionsu2009
66
Sealableu2009
有
Connector & Contact Terminates Tou2009
Wire & Cable
Contact Current Rating (Max)u2009(A)
5
DIV43E19-35SBV001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。