TE Connectivity DIV43E21-16SAC001
- 收藏
- 对比
DIV43E21-16SAC001
2460-DIV43E21-16SAC001
圆形连接器 - 外壳
--
大陆
立即发货

D38999/42FG16SA-L/C
1最小包装量--
DIV43E21-16SAC001详情
TE Connectivity DIV43E21-16SAC001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
终端数量
37
Body Orientation
Straight
Product Depth (mm)
Not Required(mm)
Shell Size / Insert Arrangement
15-35
Operating Temp Range
-65C to 175C
Termination Method
Crimp
Product Diameter (mm)
32.53(mm)
Mounting Styles
Cable
Contact Materials
Copper Alloy
Rad Hardened
无
Contact Classification
37Signal
类型
Circular
性别
PL
接头数量
37(POS)
端口的数量
1(Port)
家人
MS27467
外壳电镀
Cadmium
应力消除
无
产品长度(mm)
31.34(mm)
产品高度(mm)
Not Required(mm)
DIV43E21-16SAC001拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。