TE Connectivity DIV43E23-21SD
- 收藏
- 对比
DIV43E23-21SD
2460-DIV43E23-21SD
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Wire, 21 Position, .1 in [.06 mm] Centerline, Sealable, Wire & Cable, Power & Signal, Cable Mount (Free-Hanging)
1最小包装量--
DIV43E23-21SD详情
TE Connectivity DIV43E23-21SD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
端子材料
Copper
Manufacturer Part Number
YST3030
Approvals
UL
Manufacturer
Burndy
零件状态
Production (Last Updated: 1 week ago)
定位的数量
21
颜色
White
端子类型
Tee
绝缘的
Non-Insulated
DIV43E23-21SD拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。