TE Connectivity DIV43G25-19SDC001
- 收藏
- 对比
DIV43G25-19SDC001
2460-DIV43G25-19SDC001
圆形连接器 - 外壳
--
大陆
立即发货

D38999/42GJ19SD-L/C
1最小包装量--
DIV43G25-19SDC001详情
TE Connectivity DIV43G25-19SDC001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Cable
RoHS
Compliant
包装
Bulk
终端
Crimp
性别
Male
方向
Straight
接头数量
43
辐射硬化
无
DIV43G25-19SDC001拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。