TE Connectivity DIV44E13-98SNV001
- 收藏
- 对比
DIV44E13-98SNV001
2460-DIV44E13-98SNV001
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Wire, 10 Position, Sealable, Wire & Cable, Power, Nickel, Aluminum, N Polarization Code, DEUTSCH 38999 Series IV
1最小包装量--
DIV44E13-98SNV001详情
TE Connectivity DIV44E13-98SNV001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Current Rating (Max)u2009(A)
3
TE Internal #
YDIV44E13-98SNV001
TE Internal Description
RECP ASSY
Mil-Spec
D38999/44FC98SN
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
10
Sealableu2009
有
Connector & Contact Terminates Tou2009
Wire & Cable
DIV44E13-98SNV001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。