TE Connectivity DIV44E17-08PD [V001]
- 收藏
- 对比
DIV44E17-08PD [V001]
2460-DIV44E17-08PD [V001]
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Panel, 8 Position, .1 in [.06 mm] Centerline, Sealable, Wire & Cable, Power & Signal, Cable Mount (Free-Hanging)
1最小包装量--
添加到询价列表
DIV44E17-08PD [V001]详情
TE Connectivity DIV44E17-08PD [V001]重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
性别
Female
接头数量
15
触点样式
Socket
0个相似型号
DIV44E17-08PD [V001]拓展信息
T4111001041-000
TE Connectivity
182647-1
TE Connectivity
5749180-1
TE Connectivity
HDP26-24-31PE-L015
TE Connectivity
DT04-6P-P021
TE Connectivity
HDP26-24-31ST-L015
TE Connectivity
HD36-24-31SE-B019
TE Connectivity
M83723/76W2039Y-LC
TE Connectivity
MS3475L20-16SX-LC
TE Connectivity
MS3475W20-16S-LC
TE Connectivity







哦! 它是空的。