TE Connectivity DIV44E23-21SAC003
- 收藏
- 对比
DIV44E23-21SAC003
2460-DIV44E23-21SAC003
圆形连接器 - 外壳
24-VFQFN Exposed Pad
大陆
立即发货

D38999/44WH21SA-L/C
1最小包装量--
DIV44E23-21SAC003详情
TE Connectivity DIV44E23-21SAC003重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
24-VFQFN Exposed Pad
供应商器件包装
24-QFN (4x4)
Product Status
活跃
厂商
SparkFun Electronics
Package
Bulk
系列
-
操作温度
-40°C ~ 85°C
输出类型
I²C, SPI
传感器类型
Accelerometer, Gyroscope, Magnetometer, Temperature, 9 Axis
DIV44E23-21SAC003拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。