TE Connectivity DIV44E25-24PC-023
- 收藏
- 对比
DIV44E25-24PC-023
2460-DIV44E25-24PC-023
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Panel, 24 Position, .1 in [.06 mm] Centerline, Sealable, Wire & Cable, Power & Signal
1最小包装量--
DIV44E25-24PC-023详情
TE Connectivity DIV44E25-24PC-023重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Centerline (Pitch)u2009
.06u2009mmu2009[u2009.1u2009inu2009]
Sealableu2009
有
Connector & Contact Terminates Tou2009
Wire & Cable
TE Internal #
YDIV44E25-24PC-023
TE Internal Description
DIV44E25-24PC-023
Connector Systemu2009
Wire-to-Panel
Number of Positionsu2009
24
DIV44E25-24PC-023拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。